Capital Lighting, Inc. 4267TO/PS103 Pendants-Bowl Style 430841

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4267TO/PS103 Pendants-Bowl Style - 430841 - Capital Lighting, Inc.
Columbus, OH, USA
4267TO/PS103 Pendants-Bowl Style
430841
4267TO/PS103 Pendants-Bowl Style 430841
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tortoise Shell Product Name: Five Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tortoise Shell
Product Name: Five Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430841
Product Name 4267TO/PS103 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details