Capital Lighting, Inc. 4440TP Flush Mounts-Bowl Style 430832

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4440TP Flush Mounts-Bowl Style - 430832 - Capital Lighting, Inc.
Columbus, OH, USA
4440TP Flush Mounts-Bowl Style
430832
4440TP Flush Mounts-Bowl Style 430832
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Tawny Port Product Name: Two Light Flush Mount Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Tawny Port
Product Name: Two Light Flush Mount
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430832
Product Name 4440TP Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details