Capital Lighting, Inc. 4438TP Mini Pendants-Chain 430831

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4438TP Mini Pendants-Chain - 430831 - Capital Lighting, Inc.
Columbus, OH, USA
4438TP Mini Pendants-Chain
430831
4438TP Mini Pendants-Chain 430831
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Mini Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tawny Port
Product Name: One Light Mini Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430831
Product Name 4438TP Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details