Capital Lighting, Inc. 4643TN/1313 Bathroom Fixtures-Three Lights 430801

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights Glass: Soft Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights Glass: Soft Amber

Suppliers

Company
Product
Description
Supplier Links
4643TN/1313 Bathroom Fixtures-Three Lights - 430801 - Capital Lighting, Inc.
Columbus, OH, USA
4643TN/1313 Bathroom Fixtures-Three Lights
430801
4643TN/1313 Bathroom Fixtures-Three Lights 430801
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Bathroom Lights Glass: Soft Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscan Sun
Product Name: Three Light Bathroom Lights
Glass: Soft Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430801
Product Name 4643TN/1313 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details