Capital Lighting, Inc. 61306-06 Exterior -Wall Mt./Flush 430700

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.75 Length 31.75 Extension: 9.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Weight: 26 Product Name: 6 13 Wall Sconces UPC: 46335926097 Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.75 Length 31.75 Extension: 9.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Weight: 26 Product Name: 6 13 Wall Sconces UPC: 46335926097 Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
61306-06 Exterior -Wall Mt./Flush - 430700 - Capital Lighting, Inc.
Columbus, OH, USA
61306-06 Exterior -Wall Mt./Flush
430700
61306-06 Exterior -Wall Mt./Flush 430700
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.75 Length 31.75 Extension: 9.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Flemish Weight: 26 Product Name: 6 13 Wall Sconces UPC: 46335926097 Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.75
Length 31.75
Extension: 9.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Flemish
Weight: 26
Product Name: 6 13 Wall Sconces
UPC: 46335926097
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430700
Product Name 61306-06 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details