Capital Lighting, Inc. 3496BA/PS08 Sconces-Pocket 430589

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark Product Name: One Light Wall Sconce Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark Product Name: One Light Wall Sconce Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3496BA/PS08 Sconces-Pocket - 430589 - Capital Lighting, Inc.
Columbus, OH, USA
3496BA/PS08 Sconces-Pocket
430589
3496BA/PS08 Sconces-Pocket 430589
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bark Product Name: One Light Wall Sconce Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bark
Product Name: One Light Wall Sconce
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430589
Product Name 3496BA/PS08 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details