PRODUCT DETAILS / SPECS
Width/Dia: 66.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Weight: 41.14
Product Name: 66`` Ceiling Fan
UPC: 026586971374
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.3 Dia
Wire: 6.5`
Motor size: 212X25
Motor housing: 14.8
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 66
Electricity Use: 79
Light Kit: Included
Speeds: 3 speed RPM: Low - 53/High - 112
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5945
Airflow Efficienty: 75
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 430332 |
| Product Name | 5CLR66RBD-L Fans-Ceiling Fans |