Capital Lighting, Inc. N9803 Sconces-Triple Candle 430267

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 37.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Sconce UPC: 840254031548 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 37.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Sconce UPC: 840254031548 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9803 Sconces-Triple Candle - 430267 - Capital Lighting, Inc.
Columbus, OH, USA
N9803 Sconces-Triple Candle
430267
N9803 Sconces-Triple Candle 430267
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 37.75 Extension: 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Sconce UPC: 840254031548 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 37.75
Extension: 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Sconce
UPC: 840254031548
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430267
Product Name N9803 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details