Capital Lighting, Inc. MC127 Fans-Light Kits 430197

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Weight: 8.14 Product Name: Energy Star Bowl Light Kit UPC: 026586946167 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/19016/MC12 7.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Weight: 8.14 Product Name: Energy Star Bowl Light Kit UPC: 026586946167 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/19016/MC12 7.HTML

Suppliers

Company
Product
Description
Supplier Links
MC127 Fans-Light Kits - 430197 - Capital Lighting, Inc.
Columbus, OH, USA
MC127 Fans-Light Kits
430197
MC127 Fans-Light Kits 430197
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 8.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Weight: 8.14 Product Name: Energy Star Bowl Light Kit UPC: 026586946167 Category: Ceiling Fan Lights Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/19016/MC12 7.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 8.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: White
Weight: 8.14
Product Name: Energy Star Bowl Light Kit
UPC: 026586946167
Category: Ceiling Fan Lights
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/19016/MC127.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430197
Product Name MC127 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details