Capital Lighting, Inc. N6047-159 Sconces-Pocket 430012

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254031920 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254031920 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6047-159 Sconces-Pocket - 430012 - Capital Lighting, Inc.
Columbus, OH, USA
N6047-159 Sconces-Pocket
430012
N6047-159 Sconces-Pocket 430012
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 14.50 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Monte Titano Oro Weight: 8.8 Product Name: Two Light Wall Sconce UPC: 840254031920 Category: Sconce Glass: Butterscotch Swirl Piastra Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 14.50
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Monte Titano Oro
Weight: 8.8
Product Name: Two Light Wall Sconce
UPC: 840254031920
Category: Sconce
Glass: Butterscotch Swirl Piastra
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430012
Product Name N6047-159 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details