Capital Lighting, Inc. N6079-194 Large Chandeliers-Candle 430005

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Other Weight: 69.16 Product Name: 12 Light Chandelier UPC: 840254032460 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Other Weight: 69.16 Product Name: 12 Light Chandelier UPC: 840254032460 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6079-194 Large Chandeliers-Candle - 430005 - Capital Lighting, Inc.
Columbus, OH, USA
N6079-194 Large Chandeliers-Candle
430005
N6079-194 Large Chandeliers-Candle 430005
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 49.50 Bulb Type: Candelabra Qty: 12 Wattage: 7 Finish: Other Weight: 69.16 Product Name: 12 Light Chandelier UPC: 840254032460 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 49.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 7
Finish: Other
Weight: 69.16
Product Name: 12 Light Chandelier
UPC: 840254032460
Category: Chandelier
Glass: Vidrio Artistico
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430005
Product Name N6079-194 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details