Capital Lighting, Inc. 3888CZ-449 Pendants-Drum Shade 429969

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Pendant UPC: 841224059937 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Pendant UPC: 841224059937 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3888CZ-449 Pendants-Drum Shade - 429969 - Capital Lighting, Inc.
Columbus, OH, USA
3888CZ-449 Pendants-Drum Shade
429969
3888CZ-449 Pendants-Drum Shade 429969
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Pendant UPC: 841224059937 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 53.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Champagne Bronze
Product Name: Three Light Pendant
UPC: 841224059937
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429969
Product Name 3888CZ-449 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details