Capital Lighting, Inc. 3867IU-467 Island/Pool Table-2 Light Bar 429947

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron And Umber Product Name: Two Light Island Fixture UPC: 841224060162 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron And Umber Product Name: Two Light Island Fixture UPC: 841224060162 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3867IU-467 Island/Pool Table-2 Light Bar - 429947 - Capital Lighting, Inc.
Columbus, OH, USA
3867IU-467 Island/Pool Table-2 Light Bar
429947
3867IU-467 Island/Pool Table-2 Light Bar 429947
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron And Umber Product Name: Two Light Island Fixture UPC: 841224060162 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron And Umber
Product Name: Two Light Island Fixture
UPC: 841224060162
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429947
Product Name 3867IU-467 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details