Capital Lighting, Inc. 3886CZ-406 Mid. Chandeliers-Candle 429945

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060377 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060377 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3886CZ-406 Mid. Chandeliers-Candle - 429945 - Capital Lighting, Inc.
Columbus, OH, USA
3886CZ-406 Mid. Chandeliers-Candle
429945
3886CZ-406 Mid. Chandeliers-Candle 429945
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Champagne Bronze Product Name: Six Light Chandelier UPC: 841224060377 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Champagne Bronze
Product Name: Six Light Chandelier
UPC: 841224060377
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429945
Product Name 3886CZ-406 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details