Capital Lighting, Inc. 3925MN-469 Mid. Chandeliers-Drum Shades 429909

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060018 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060018 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3925MN-469 Mid. Chandeliers-Drum Shades - 429909 - Capital Lighting, Inc.
Columbus, OH, USA
3925MN-469 Mid. Chandeliers-Drum Shades
429909
3925MN-469 Mid. Chandeliers-Drum Shades 429909
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Matte Nickel Product Name: Five Light Chandelier UPC: 841224060018 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Matte Nickel
Product Name: Five Light Chandelier
UPC: 841224060018
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429909
Product Name 3925MN-469 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details