Capital Lighting, Inc. 3966IU-465 Mid. Chandeliers-Candle 429900

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060254 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060254 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3966IU-465 Mid. Chandeliers-Candle - 429900 - Capital Lighting, Inc.
Columbus, OH, USA
3966IU-465 Mid. Chandeliers-Candle
429900
3966IU-465 Mid. Chandeliers-Candle 429900
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060254 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Iron And Umber
Product Name: Six Light Chandelier
UPC: 841224060254
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429900
Product Name 3966IU-465 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details