Capital Lighting, Inc. 9047BB-477 Pendants-Fabric Shade 429793

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224059692 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224059692 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9047BB-477 Pendants-Fabric Shade - 429793 - Capital Lighting, Inc.
Columbus, OH, USA
9047BB-477 Pendants-Fabric Shade
429793
9047BB-477 Pendants-Fabric Shade 429793
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224059692 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Foyer Fixture
UPC: 841224059692
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429793
Product Name 9047BB-477 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details