Capital Lighting, Inc. 60-3128 Bathroom Fixtures-Four Lights 429788

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631283 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631283 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3128 Bathroom Fixtures-Four Lights - 429788 - Capital Lighting, Inc.
Columbus, OH, USA
60-3128 Bathroom Fixtures-Four Lights
429788
60-3128 Bathroom Fixtures-Four Lights 429788
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.12 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923631283 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.12
Bulb
Type: T2
Qty: 4
Wattage: 13
Finish: Mahogany Bronze
Product Name: Four Light Vanity
UPC: 045923631283
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429788
Product Name 60-3128 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details