Capital Lighting, Inc. 9059RI Exterior -Wall Mt./Flush 429775

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Rustic Iron
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Rustic Iron

Suppliers

Company
Product
Description
Supplier Links
9059RI Exterior -Wall Mt./Flush - 429775 - Capital Lighting, Inc.
Columbus, OH, USA
9059RI Exterior -Wall Mt./Flush
429775
9059RI Exterior -Wall Mt./Flush 429775
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 1 Wattage: 18 Finish: Rustic Iron

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Extension: 4
Bulb
Qty: 1
Wattage: 18
Finish: Rustic Iron

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429775
Product Name 9059RI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details