Capital Lighting, Inc. 60-3106 Flush Mounts-Bowl Style 429756

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631061 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631061 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3106 Flush Mounts-Bowl Style - 429756 - Capital Lighting, Inc.
Columbus, OH, USA
60-3106 Flush Mounts-Bowl Style
429756
60-3106 Flush Mounts-Bowl Style 429756
PRODUCT DETAILS / SPECS Width/Dia: 13.12 Height: 5.37 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Flush Mount UPC: 045923631061 Category: Flush Mounts Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.12
Height: 5.37
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
UPC: 045923631061
Category: Flush Mounts
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429756
Product Name 60-3106 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details