Capital Lighting, Inc. 9968BK-GU Exterior -Ceiling Mount 429723

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture UPC: 841224061046 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture UPC: 841224061046 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9968BK-GU Exterior -Ceiling Mount - 429723 - Capital Lighting, Inc.
Columbus, OH, USA
9968BK-GU Exterior -Ceiling Mount
429723
9968BK-GU Exterior -Ceiling Mount 429723
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Product Name: Two Light Outdoor Fixture UPC: 841224061046 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Outdoor Fixture
UPC: 841224061046
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429723
Product Name 9968BK-GU Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details