Capital Lighting, Inc. 45164AP Bathroom Fixtures-Four Lights 429688

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286138 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286138 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45164AP Bathroom Fixtures-Four Lights - 429688 - Capital Lighting, Inc.
Columbus, OH, USA
45164AP Bathroom Fixtures-Four Lights
429688
45164AP Bathroom Fixtures-Four Lights 429688
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927286138 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Pewter
Weight: 5.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927286138
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429688
Product Name 45164AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details