Capital Lighting, Inc. 45087PN Bathroom Fixtures-Two Lights 429652

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927284080 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927284080 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45087PN Bathroom Fixtures-Two Lights - 429652 - Capital Lighting, Inc.
Columbus, OH, USA
45087PN Bathroom Fixtures-Two Lights
429652
45087PN Bathroom Fixtures-Two Lights 429652
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927284080 Category: Wall Mounted Bath Fixture Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927284080
Category: Wall Mounted Bath Fixture
Glass: Clear etched linear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429652
Product Name 45087PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details