Capital Lighting, Inc. 42176OI Island/Pool Table-3 Light Bar 429616

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13.5 Product Name: Three Light Island Light UPC: 783927286855 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13.5 Product Name: Three Light Island Light UPC: 783927286855 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
42176OI Island/Pool Table-3 Light Bar - 429616 - Capital Lighting, Inc.
Columbus, OH, USA
42176OI Island/Pool Table-3 Light Bar
429616
42176OI Island/Pool Table-3 Light Bar 429616
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13.5 Product Name: Three Light Island Light UPC: 783927286855 Category: Island Light Glass: Umber Linen w/ Etched Cylinder Shipped Via: UPS Safety Rating: cUL Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Iron
Weight: 13.5
Product Name: Three Light Island Light
UPC: 783927286855
Category: Island Light
Glass: Umber Linen w/ Etched Cylinder
Shipped Via: UPS
Safety Rating: cUL
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429616
Product Name 42176OI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details