Capital Lighting, Inc. 42180OI Pendants-Bowl Style 429612

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.38 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927286800 Category: Inverted Pendant Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.38 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927286800 Category: Inverted Pendant Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
42180OI Pendants-Bowl Style - 429612 - Capital Lighting, Inc.
Columbus, OH, USA
42180OI Pendants-Bowl Style
429612
42180OI Pendants-Bowl Style 429612
PRODUCT DETAILS / SPECS Width/Dia: 24.38 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 13 Product Name: Three Light Inverted Pendant UPC: 783927286800 Category: Inverted Pendant Glass: Umber Linen Shipped Via: UPS Safety Rating: cUL Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 24.38
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Iron
Weight: 13
Product Name: Three Light Inverted Pendant
UPC: 783927286800
Category: Inverted Pendant
Glass: Umber Linen
Shipped Via: UPS
Safety Rating: cUL
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429612
Product Name 42180OI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details