Capital Lighting, Inc. 60-3186 Semi-Flush Mts.-Bowl Style 429476

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923631863 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923631863 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3186 Semi-Flush Mts.-Bowl Style - 429476 - Capital Lighting, Inc.
Columbus, OH, USA
60-3186 Semi-Flush Mts.-Bowl Style
429476
60-3186 Semi-Flush Mts.-Bowl Style 429476
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: T2 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi-Flush UPC: 045923631863 Category: Semi-Flush Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.50
Bulb
Type: T2
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Semi-Flush
UPC: 045923631863
Category: Semi-Flush
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429476
Product Name 60-3186 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details