Capital Lighting, Inc. 60-3185 Semi-Flush Mts.-Bowl Style 429474

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923631856 Category: Semi-Flush Glass: Alabaster Ball Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923631856 Category: Semi-Flush Glass: Alabaster Ball Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-3185 Semi-Flush Mts.-Bowl Style - 429474 - Capital Lighting, Inc.
Columbus, OH, USA
60-3185 Semi-Flush Mts.-Bowl Style
429474
60-3185 Semi-Flush Mts.-Bowl Style 429474
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Semi-Flush UPC: 045923631856 Category: Semi-Flush Glass: Alabaster Ball Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Semi-Flush
UPC: 045923631856
Category: Semi-Flush
Glass: Alabaster Ball
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429474
Product Name 60-3185 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details