Capital Lighting, Inc. 11059BST Exterior -Ceiling Mount 429454

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.35 Product Name: One Light Flush Mount UPC: 783927291569 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.35 Product Name: One Light Flush Mount UPC: 783927291569 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
11059BST Exterior -Ceiling Mount - 429454 - Capital Lighting, Inc.
Columbus, OH, USA
11059BST Exterior -Ceiling Mount
429454
11059BST Exterior -Ceiling Mount 429454
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.50 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 3.35 Product Name: One Light Flush Mount UPC: 783927291569 Category: Fluorescent Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 3.35
Product Name: One Light Flush Mount
UPC: 783927291569
Category: Fluorescent Outdoor Ceiling
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429454
Product Name 11059BST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details