Capital Lighting, Inc. 11051BST Exterior -Post/Pier Head 429421

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 6.45 Product Name: One Light Outdoor Fixture UPC: 783927291644 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 6.45 Product Name: One Light Outdoor Fixture UPC: 783927291644 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
11051BST Exterior -Post/Pier Head - 429421 - Capital Lighting, Inc.
Columbus, OH, USA
11051BST Exterior -Post/Pier Head
429421
11051BST Exterior -Post/Pier Head 429421
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 6.45 Product Name: One Light Outdoor Fixture UPC: 783927291644 Category: Fluorescent Outdoor Post Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 6.45
Product Name: One Light Outdoor Fixture
UPC: 783927291644
Category: Fluorescent Outdoor Post
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429421
Product Name 11051BST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details