Capital Lighting, Inc. 60-3353 Bathroom Fixtures-Four Lights 429415

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633539 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633539 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3353 Bathroom Fixtures-Four Lights - 429415 - Capital Lighting, Inc.
Columbus, OH, USA
60-3353 Bathroom Fixtures-Four Lights
429415
60-3353 Bathroom Fixtures-Four Lights 429415
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.62 Bulb Type: T2 Qty: 4 Wattage: 13 Finish: Mahogany Bronze Product Name: Four Light Vanity UPC: 045923633539 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.62
Bulb
Type: T2
Qty: 4
Wattage: 13
Finish: Mahogany Bronze
Product Name: Four Light Vanity
UPC: 045923633539
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429415
Product Name 60-3353 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details