Capital Lighting, Inc. 60-3809 Mid. Chandeliers-Glass Down 429345

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923638091 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923638091 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-3809 Mid. Chandeliers-Glass Down - 429345 - Capital Lighting, Inc.
Columbus, OH, USA
60-3809 Mid. Chandeliers-Glass Down
429345
60-3809 Mid. Chandeliers-Glass Down 429345
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: T2 GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923638091 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.12
Bulb
Type: T2 GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923638091
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429345
Product Name 60-3809 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details