Capital Lighting, Inc. 60-3906 Exterior -Wall Mount 429323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639067 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639067 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
60-3906 Exterior -Wall Mount - 429323 - Capital Lighting, Inc.
Columbus, OH, USA
60-3906 Exterior -Wall Mount
429323
60-3906 Exterior -Wall Mount 429323
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.50 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Fruitwood Product Name: One Light Outdoor UPC: 045923639067 Category: Outdoor Glass: Amber Water Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.50
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Fruitwood
Product Name: One Light Outdoor
UPC: 045923639067
Category: Outdoor
Glass: Amber Water
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429323
Product Name 60-3906 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details