Capital Lighting, Inc. 60-3869 Bathroom Fixtures-Four Lights 429304

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923638695 Category: Vanity Glass: White Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923638695 Category: Vanity Glass: White Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3869 Bathroom Fixtures-Four Lights - 429304 - Capital Lighting, Inc.
Columbus, OH, USA
60-3869 Bathroom Fixtures-Four Lights
429304
60-3869 Bathroom Fixtures-Four Lights 429304
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.50 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923638695 Category: Vanity Glass: White Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.50
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923638695
Category: Vanity
Glass: White Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429304
Product Name 60-3869 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details