Capital Lighting, Inc. 17020-01-28DS Exterior -Wall Mount 428546

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004390 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004390 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17020-01-28DS Exterior -Wall Mount - 428546 - Capital Lighting, Inc.
Columbus, OH, USA
17020-01-28DS Exterior -Wall Mount
428546
17020-01-28DS Exterior -Wall Mount 428546
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.00 Extension: 9 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004390 Category: Outdoor Dark Sky Compliant Glass: Honey Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.00
Extension: 9
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004390
Category: Outdoor Dark Sky Compliant
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428546
Product Name 17020-01-28DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details