Capital Lighting, Inc. 29151-1 Lamps-Accent Lamps 428407

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Tone Product Name: One Light Buffet Lamp UPC: 792977856888 Category: Lamps Shipped Via: UPS Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Tone Product Name: One Light Buffet Lamp UPC: 792977856888 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29151-1 Lamps-Accent Lamps - 428407 - Capital Lighting, Inc.
Columbus, OH, USA
29151-1 Lamps-Accent Lamps
428407
29151-1 Lamps-Accent Lamps 428407
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Tone Product Name: One Light Buffet Lamp UPC: 792977856888 Category: Lamps Shipped Via: UPS Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wood Tone
Product Name: One Light Buffet Lamp
UPC: 792977856888
Category: Lamps
Shipped Via: UPS
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428407
Product Name 29151-1 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details