Capital Lighting, Inc. TT50198 Lamps-Table Lamps 428265

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Replica Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Replica Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TT50198 Lamps-Table Lamps - 428265 - Capital Lighting, Inc.
Columbus, OH, USA
TT50198 Lamps-Table Lamps
428265
TT50198 Lamps-Table Lamps 428265
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Verde Product Name: Three Light Replica Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Verde
Product Name: Three Light Replica Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428265
Product Name TT50198 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details