Capital Lighting, Inc. TT60574 Lamps-Table Lamps 428068

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60574 Lamps-Table Lamps - 428068 - Capital Lighting, Inc.
Columbus, OH, USA
TT60574 Lamps-Table Lamps
428068
TT60574 Lamps-Table Lamps 428068
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica Bronze
Product Name: Two Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428068
Product Name TT60574 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details