Capital Lighting, Inc. TH100935 Mid. Chandeliers-Glass Up 428007

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mica Bronze Product Name: Six Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mica Bronze Product Name: Six Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH100935 Mid. Chandeliers-Glass Up - 428007 - Capital Lighting, Inc.
Columbus, OH, USA
TH100935 Mid. Chandeliers-Glass Up
428007
TH100935 Mid. Chandeliers-Glass Up 428007
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mica Bronze Product Name: Six Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mica Bronze
Product Name: Six Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428007
Product Name TH100935 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details