Capital Lighting, Inc. TH50184 Pendants-Bowl Style 428006

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Crystal Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Crystal Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TH50184 Pendants-Bowl Style - 428006 - Capital Lighting, Inc.
Columbus, OH, USA
TH50184 Pendants-Bowl Style
428006
TH50184 Pendants-Bowl Style 428006
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Crystal Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Crystal Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 428006
Product Name TH50184 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details