Capital Lighting, Inc. P6820-31TG Landscape Ltg.-Step Lights 427893

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Step Lights UPC: 785247128365 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Step Lights UPC: 785247128365 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6820-31TG Landscape Ltg.-Step Lights - 427893 - Capital Lighting, Inc.
Columbus, OH, USA
P6820-31TG Landscape Ltg.-Step Lights
427893
P6820-31TG Landscape Ltg.-Step Lights 427893
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Step Lights UPC: 785247128365 Category: Step Lights Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Step Lights
UPC: 785247128365
Category: Step Lights
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427893
Product Name P6820-31TG Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details