Capital Lighting, Inc. 61001-1 Mini Pendants-Rod 427721

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 830335007951 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 830335007951 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
61001-1 Mini Pendants-Rod - 427721 - Capital Lighting, Inc.
Columbus, OH, USA
61001-1 Mini Pendants-Rod
427721
61001-1 Mini Pendants-Rod 427721
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 830335007951 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Umber
Weight: 3
Product Name: One Light Pendant
UPC: 830335007951
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427721
Product Name 61001-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details