Capital Lighting, Inc. 70001-3IR Semi-Flush Mts.-Bowl Style 427696

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Inferno Red/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009207 Category: Semi Flush Glass: Inferno Red Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Inferno Red/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009207 Category: Semi Flush Glass: Inferno Red Tiffany

Suppliers

Company
Product
Description
Supplier Links
70001-3IR Semi-Flush Mts.-Bowl Style - 427696 - Capital Lighting, Inc.
Columbus, OH, USA
70001-3IR Semi-Flush Mts.-Bowl Style
427696
70001-3IR Semi-Flush Mts.-Bowl Style 427696
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Qty: 3 Wattage: 60 Finish: Inferno Red/Matte Black Weight: 3 Product Name: Three Light Semi Flush UPC: 830335009207 Category: Semi Flush Glass: Inferno Red Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Inferno Red/Matte Black
Weight: 3
Product Name: Three Light Semi Flush
UPC: 830335009207
Category: Semi Flush
Glass: Inferno Red Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427696
Product Name 70001-3IR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details