Capital Lighting, Inc. 70008-1 Mini Pendants-Cable 427670

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009337 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009337 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70008-1 Mini Pendants-Cable - 427670 - Capital Lighting, Inc.
Columbus, OH, USA
70008-1 Mini Pendants-Cable
427670
70008-1 Mini Pendants-Cable 427670
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Pendant UPC: 830335009337 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 2
Product Name: One Light Pendant
UPC: 830335009337
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427670
Product Name 70008-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details