Capital Lighting, Inc. P5774-20 Exterior -Ceiling Mount 427583

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247577422 Category: Outdoor Safety Rating: Ul/Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247577422 Category: Outdoor Safety Rating: Ul/Cul

Suppliers

Company
Product
Description
Supplier Links
P5774-20 Exterior -Ceiling Mount - 427583 - Capital Lighting, Inc.
Columbus, OH, USA
P5774-20 Exterior -Ceiling Mount
427583
P5774-20 Exterior -Ceiling Mount 427583
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: BR-30 Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Bracket UPC: 785247577422 Category: Outdoor Safety Rating: Ul/Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: BR-30
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Wall Bracket
UPC: 785247577422
Category: Outdoor
Safety Rating: Ul/Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427583
Product Name P5774-20 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details