Capital Lighting, Inc. P5167-20 Mini Pendants-Rod 427520

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247154272 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247154272 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5167-20 Mini Pendants-Rod - 427520 - Capital Lighting, Inc.
Columbus, OH, USA
P5167-20 Mini Pendants-Rod
427520
P5167-20 Mini Pendants-Rod 427520
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 1 Finish: Antique Bronze Product Name: One Light Mini Pendant UPC: 785247154272 Category: Pendants Mini Pendants Glass: Etched Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 1
Finish: Antique Bronze
Product Name: One Light Mini Pendant
UPC: 785247154272
Category: Pendants Mini Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427520
Product Name P5167-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details