Capital Lighting, Inc. P3136-74 Bathroom Fixtures-Two Lights 427257

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247159017 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247159017 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3136-74 Bathroom Fixtures-Two Lights - 427257 - Capital Lighting, Inc.
Columbus, OH, USA
P3136-74 Bathroom Fixtures-Two Lights
427257
P3136-74 Bathroom Fixtures-Two Lights 427257
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247159017 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Product Name: Two Light Bath Fixture
UPC: 785247159017
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427257
Product Name P3136-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details