Capital Lighting, Inc. P3135-03 Sconces-Single Glass 427225

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath Bracket UPC: 785247158027 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath Bracket UPC: 785247158027 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3135-03 Sconces-Single Glass - 427225 - Capital Lighting, Inc.
Columbus, OH, USA
P3135-03 Sconces-Single Glass
427225
P3135-03 Sconces-Single Glass 427225
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath Bracket UPC: 785247158027 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Product Name: One Light Bath Bracket
UPC: 785247158027
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427225
Product Name P3135-03 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details