Capital Lighting, Inc. P2799-114 Sconces-Double Glass 427223

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Extension: 9 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Wall Bracket UPC: 785247153251 Category: Wall Bracket Glass: Pleated Opal Topaz Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Extension: 9 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Wall Bracket UPC: 785247153251 Category: Wall Bracket Glass: Pleated Opal Topaz Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2799-114 Sconces-Double Glass - 427223 - Capital Lighting, Inc.
Columbus, OH, USA
P2799-114 Sconces-Double Glass
427223
P2799-114 Sconces-Double Glass 427223
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.50 Extension: 9 Bulb Type: Medium Qty: 2 Finish: Weathered Auburn Product Name: Two Light Wall Bracket UPC: 785247153251 Category: Wall Bracket Glass: Pleated Opal Topaz Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Finish: Weathered Auburn
Product Name: Two Light Wall Bracket
UPC: 785247153251
Category: Wall Bracket
Glass: Pleated Opal Topaz
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 427223
Product Name P2799-114 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details