Capital Lighting, Inc. 9029-89 Exterior -Wall Mount 426975

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 28 Product Name: One Light Outdoor Wall UPC: 897821002777 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 28 Product Name: One Light Outdoor Wall UPC: 897821002777 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9029-89 Exterior -Wall Mount - 426975 - Capital Lighting, Inc.
Columbus, OH, USA
9029-89 Exterior -Wall Mount
426975
9029-89 Exterior -Wall Mount 426975
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 28 Product Name: One Light Outdoor Wall UPC: 897821002777 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.25
Length 25.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 28
Product Name: One Light Outdoor Wall
UPC: 897821002777
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426975
Product Name 9029-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details