Capital Lighting, Inc. 9095-89 Exterior -Hanging 426969

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4 Product Name: One Light Pendant UPC: 897821003392 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4 Product Name: One Light Pendant UPC: 897821003392 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9095-89 Exterior -Hanging - 426969 - Capital Lighting, Inc.
Columbus, OH, USA
9095-89 Exterior -Hanging
426969
9095-89 Exterior -Hanging 426969
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 4 Product Name: One Light Pendant UPC: 897821003392 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 897821003392
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 426969
Product Name 9095-89 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details